TE Connectivity HDP26-24-14PE
- 收藏
- 对比
HDP26-24-14PE
2460-HDP26-24-14PE
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 14 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
HDP26-24-14PE详情
TE Connectivity HDP26-24-14PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDP26-24-14PE
TE Internal Description
PLG, 14P, BLK, E, 4/12/16, P
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.59, 2.39, 5.72
Mating Pin Diameteru2009(in)
.063, .094, .225
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
14
Sealableu2009
有
HDP26-24-14PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。