TE Connectivity HDP26-24-16SE-L024
- 收藏
- 对比
HDP26-24-16SE-L024
2460-HDP26-24-16SE-L024
集成电路(IC)
--
大陆
立即发货

HDP26-24-16SE-L024, PLUG, SIZE 24 Connector Style:Housing for female terminals, Mating Pin Diameter:2.5 mm, Mating Pin Diameter:.098 in, Connector System:Wire-to-Wire, Number of Positions:16 Housing for female terminals 2.5 mm .098" Wire-to-Wire | Deu
1最小包装量--
HDP26-24-16SE-L024详情
TE Connectivity HDP26-24-16SE-L024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
HDP26-24-16SE-L024
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.59
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
圆形连接器
Reach合规守则
unknown
HDP26-24-16SE-L024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。