TE Connectivity HDP26-24-21SN
- 收藏
- 对比
HDP26-24-21SN
2460-HDP26-24-21SN
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 21 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
--最小包装量--
HDP26-24-21SN详情
TE Connectivity HDP26-24-21SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.063, .094
Mating Pin Diameteru2009(mm)
1.59, 2.39
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
ZPF000000000130957
TE Internal Description
PLG, 21P, BLK, N, 12/16, S
TE Internal #
HDP26-24-21SN
Number of Positionsu2009
21
Sealableu2009
有
HDP26-24-21SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。