TE Connectivity HDP26-24-23PE
- 收藏
- 对比
HDP26-24-23PE
2460-HDP26-24-23PE
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 23 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HDP26-24-23PE详情
TE Connectivity HDP26-24-23PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDP26-24-23PE
TE Internal Description
PLG, 23P, BLK, E, 16, P
Alias #
$$HDP26-24-23PE
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
23
Sealableu2009
有
HDP26-24-23PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。