TE Connectivity HDP26-24-23PN-L017
- 收藏
- 对比
HDP26-24-23PN-L017
2460-HDP26-24-23PN-L017
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 23 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HDP26-24-23PN-L017详情
TE Connectivity HDP26-24-23PN-L017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
23
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
Alias #
4-1899777-9
TE Internal Description
PLG, 23P, BLK, N, RNG, 16, P
TE Internal #
HDP26-24-23PN-L017
HDP26-24-23PN-L017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。