TE Connectivity HDP26-24-29SE-L015
- 收藏
- 对比
HDP26-24-29SE-L015
2460-HDP26-24-29SE-L015
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 29 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
--最小包装量--
HDP26-24-29SE-L015详情
TE Connectivity HDP26-24-29SE-L015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
29
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.04, .063, .094
Mating Pin Diameteru2009(mm)
1.02, 1.59, 2.39
Connector & Housing Typeu2009
内螺纹端子外壳
Sealableu2009
有
Alias #
5-1899768-3
TE Internal Description
PLG, 29P, BLK, E, THD, 12/16/20, S
TE Internal #
HDP26-24-29SE-L015
HDP26-24-29SE-L015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。