TE Connectivity HDP26-24-33SN-L024
- 收藏
- 对比
HDP26-24-33SN-L024
2460-HDP26-24-33SN-L024
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 33 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HDP26-24-33SN-L024详情
TE Connectivity HDP26-24-33SN-L024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2294487-1
TE Internal Description
HDP26-24-33SN-L024, PLG, 33P, N, WTHD, S
Connector & Housing Typeu2009
内螺纹端子外壳
Sealableu2009
有
Number of Positionsu2009
33
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
HDP26-24-33SN-L024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。