TE Connectivity HDP26-24-35PE
- 收藏
- 对比
HDP26-24-35PE
2460-HDP26-24-35PE
无类别的
--
大陆
立即发货

Connector Bayonet Coupling Housing PIN Cable Mount Plug 35 Position 24 Shell Size Glass Filled Polya
1最小包装量--
添加到询价列表
HDP26-24-35PE详情
TE Connectivity HDP26-24-35PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
HDP26-24-35PE拓展信息







哦! 它是空的。