TE Connectivity HDP26-24-35PE-L017
- 收藏
- 对比
HDP26-24-35PE-L017
2460-HDP26-24-35PE-L017
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 35 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
HDP26-24-35PE-L017详情
TE Connectivity HDP26-24-35PE-L017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
35
Sealableu2009
有
TE Internal #
YHDP26-24-35PEL017
TE Internal Description
PLG, 35P, BLK, E, RNG, 16/20, P
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59
Mating Pin Diameteru2009(in)
.04, .063
HDP26-24-35PE-L017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。