TE Connectivity HDP26-24-7SN-CL22
- 收藏
- 对比
HDP26-24-7SN-CL22
2460-HDP26-24-7SN-CL22
集成电路(IC)
--
大陆
立即发货

PLUG, SIZE 24, HDP, -CL22 Connector Style:Housing for female terminals, Mating Pin Diameter:1.5 mm, 6 mm, Mating Pin Diameter:.059 in, .236 in, Connector System:Wire-to-Wire, Number of Positions:7 Housing for female terminals 1.5 mm .059" | Deutsch Hd
1最小包装量--
HDP26-24-7SN-CL22详情
TE Connectivity HDP26-24-7SN-CL22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Manufacturer Part Number
HDP26-24-7SN-CL22
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.61
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
圆形连接器
Reach合规守则
unknown
HDP26-24-7SN-CL22拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。