TE Connectivity HDP76-24-31ST-L015
- 收藏
- 对比
HDP76-24-31ST-L015
2460-HDP76-24-31ST-L015
无类别的
--
大陆
立即发货

HDP76-24-31ST-L015 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HDP76-24-31ST-L015详情
TE Connectivity HDP76-24-31ST-L015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
HDP76-24-31ST-L015拓展信息







哦! 它是空的。