TE Connectivity HEL-2070-Z-AK
- 收藏
- 对比
HEL-2070-Z-AK
2460-HEL-2070-Z-AK
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Aluminum-Copper, Round / Stranded, Conductor Range 10 – 50 mm², Brass, 1 Contacts, Shield Terminal Lug
1最小包装量--
HEL-2070-Z-AK详情
TE Connectivity HEL-2070-Z-AK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E94665-000
TE Internal Description
HEL-2070-Z-AK
Alias #
6-1200496-9
Mechanical Connector Product Availabilityu2009
Worldwide
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Conductor Typeu2009
Round, Stranded
Conductor Rangeu2009(mm²)
10 – 50, 10 – 50
HEL-2070-Z-AK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。