TE Connectivity HEL-2135-B
- 收藏
- 对比
HEL-2135-B
2460-HEL-2135-B
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Copper, Solid / Stranded / Round, Conductor Range 16 – 35 mm², Copper, Terminal Lug, Palm Hole Diameter 13.5
1最小包装量--
HEL-2135-B详情
TE Connectivity HEL-2135-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Rangeu2009(mm²)
16 – 35, 16 – 35
Conductor Typeu2009
Round, Sector, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Product Availabilityu2009
Worldwide
Alias #
9-1199004-7
TE Internal Description
HEL-2135-B
TE Internal #
375502-000
HEL-2135-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。