TE Connectivity HEL-2295-A
- 收藏
- 对比
HEL-2295-A
2460-HEL-2295-A
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Aluminum / Copper, Sector / Solid / Stranded, Conductor Range 95 – 150 mm², Aluminum-Copper, Terminal Lug
1最小包装量--
HEL-2295-A详情
TE Connectivity HEL-2295-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Rangeu2009(mm²)
95 – 150, 95 – 150
TE Internal #
121012-000
TE Internal Description
HEL-2295-A
Alias #
9-1199012-8
Mechanical Connector Product Availabilityu2009
Worldwide
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum, Copper
Conductor Typeu2009
Round, Sector, Solid, Stranded
HEL-2295-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。