TE Connectivity HEL-4102.1-Z
- 收藏
- 对比
HEL-4102.1-Z
2460-HEL-4102.1-Z
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Aluminum-Copper, Round / Stranded / Sector, Conductor Range 1.5 – 6 mm², Brass, 2 Contacts
1最小包装量--
HEL-4102.1-Z详情
TE Connectivity HEL-4102.1-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D40967-000
Conductor Rangeu2009(mm²)
1.5 – 6
Conductor Typeu2009
Round, Sector, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Product Availabilityu2009
Worldwide
Alias #
2-1201076-7
TE Internal Description
HEL-4102.1-Z
HEL-4102.1-Z拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。