TE Connectivity HEL-4790-A-S-Z
- 收藏
- 对比
HEL-4790-A-S-Z
2460-HEL-4790-A-S-Z
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Aluminum-Copper, Stranded / Round / Solid, Conductor Range 16 – 95 mm², Brass, Branch Connector
1最小包装量--
HEL-4790-A-S-Z详情
TE Connectivity HEL-4790-A-S-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Rangeu2009(mm²)
16 – 95
TE Internal #
201652-000
TE Internal Description
HEL-4790-A-S-Z
Alias #
3-1199009-9
Mechanical Connector Product Availabilityu2009
Worldwide
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Conductor Typeu2009
Round, Solid, Stranded
HEL-4790-A-S-Z拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。