TE Connectivity HEL-48035-240
- 收藏
- 对比
HEL-48035-240
2460-HEL-48035-240
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Aluminum, Round / Sector / Solid, Aluminum, 1 Contacts, Bow Type Direct Terminal Clamp
1最小包装量--
HEL-48035-240详情
TE Connectivity HEL-48035-240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A97501-000
TE Internal Description
HEL-48035-240
Alias #
1201838-8
Mechanical Connector Product Availabilityu2009
Worldwide
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum
Conductor Typeu2009
Round, Sector, Solid, Stranded
Mechanical Connector Materialu2009
Aluminum
HEL-48035-240拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。