TE Connectivity HEL-4843 M12X70
- 收藏
- 对比
HEL-4843 M12X70
2460-HEL-4843 M12X70
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, Bolted Bus Termination, ≤ 1 kV, Aluminum-Copper, Round / Solid / Stranded, Aluminum, Flat Direct Terminal Clamp
1最小包装量--
HEL-4843 M12X70详情
TE Connectivity HEL-4843 M12X70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Round, Sector, Solid, Stranded
TE Internal #
CA1424-000
TE Internal Description
HEL-4843 M12X70
Mechanical Connector Product Availabilityu2009
Worldwide
Mechanical Connector Technologyu2009
Bolted Bus Termination
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
HEL-4843 M12X70拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。