TE Connectivity HEL-4871.1-1
- 收藏
- 对比
HEL-4871.1-1
2460-HEL-4871.1-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Aluminum-Copper, Round / Stranded / Solid, 1 Contacts, Bow Type Direct Terminal Clamp
1最小包装量--
HEL-4871.1-1详情
TE Connectivity HEL-4871.1-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D07443-000
TE Internal Description
HEL-4871.1-1
Alias #
7-1200629-3
Mechanical Connector Product Availabilityu2009
Worldwide
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Conductor Typeu2009
Round, Sector, Solid, Stranded
Number of Contact Boltsu2009
1
HEL-4871.1-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。