TE Connectivity HEL-4871.1-3
- 收藏
- 对比
HEL-4871.1-3
2460-HEL-4871.1-3
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, Worldwide, ≤ 1 kV, Aluminum-Copper, Stranded / Sector / Solid, 1 Contacts, Bow Type Direct Terminal Clamp
1最小包装量--
HEL-4871.1-3详情
TE Connectivity HEL-4871.1-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Round, Sector, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Product Availabilityu2009
Worldwide
Alias #
2-1200629-9
TE Internal Description
HEL-4871.1-3
TE Internal #
F83383-000
Number of Contact Boltsu2009
1
HEL-4871.1-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。