TE Connectivity HEL-6877.1
- 收藏
- 对比
HEL-6877.1
2460-HEL-6877.1
套管 - 电源连接器
--
大陆
立即发货

Ring Connectors, EMEA / AMERICAS / ANZPAC, Piercing, ≤ 1 kV, 4 Core, Conductor Cross-Section (Main) 95 – 150 SE mm² / 95 – 120 SM mm², Hellstern HEL
1最小包装量--
HEL-6877.1详情
TE Connectivity HEL-6877.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Section (Main)u2009(mm²)
95 – 120 SM, 95 – 150 SE
Number of Cores (Main)u2009
4
Ring Connector Voltage Classu2009(kV)
≤ 1
Ring Connector Technologyu2009
Piercing
Ring Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
4-1201370-7
TE Internal Description
HEL-6877.1
TE Internal #
A67317-000
HEL-6877.1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。