TE Connectivity HEL-6879.3
- 收藏
- 对比
HEL-6879.3
2460-HEL-6879.3
套管 - 电源连接器
--
大陆
立即发货

Ring Connectors, AMERICAS / ANZPAC / ASIA, Piercing, ≤ 1 kV, 3.5 Core, Conductor Cross-Section (Main) 3 x 185 SM 95 RE mm², Hellstern HEL
1最小包装量--
HEL-6879.3详情
TE Connectivity HEL-6879.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Section (Main)u2009(mm²)
3 x 185 SM + 95 RE
Number of Cores (Main)u2009
3.5
TE Internal #
D03044-000
TE Internal Description
HEL-6879.3
Alias #
3-1199815-8
Ring Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Ring Connector Technologyu2009
Piercing
Ring Connector Voltage Classu2009(kV)
≤ 1
HEL-6879.3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。