TE Connectivity HEL-6880
- 收藏
- 对比
HEL-6880
2460-HEL-6880
套管 - 电源连接器
--
大陆
立即发货

Ring Connectors, ANZPAC / ASIA / AMERICAS, Piercing, ≤ 1 kV, 4 Core, Conductor Cross-Section (Main) 240 RM/SM mm², Hellstern HEL
1最小包装量--
HEL-6880详情
TE Connectivity HEL-6880重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C35509-000
TE Internal Description
HEL-6880
Alias #
4-1199945-2
Ring Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Ring Connector Technologyu2009
Piercing
Ring Connector Voltage Classu2009(kV)
≤ 1
Number of Cores (Main)u2009
4
Conductor Cross-Section (Main)u2009(mm²)
240 RM/SM
HEL-6880拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。