TE Connectivity HEX40-AB-00-15-A5-2-DS
- 收藏
- 对比
HEX40-AB-00-15-A5-2-DS
2460-HEX40-AB-00-15-A5-2-DS
套管 - 音频连接器
--
大陆
立即发货

Screened Backshells & Adapters, Straight, 40 TE Adapter Code, Aluminum Alloy, Cable-to-Cable, Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)
1最小包装量--
HEX40-AB-00-15-A5-2-DS详情
TE Connectivity HEX40-AB-00-15-A5-2-DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
141053-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
HEX40-AB-00-15-A5-2-DS
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
HEX40-AB-00-15-A5-2-DS
连接器类型
圆形连接器适配器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
HEX40-AB-00-15-A5-2-DS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。