TE Connectivity HEX40-AC-00-11-A2-3
- 收藏
- 对比
HEX40-AC-00-11-A2-3
2460-HEX40-AC-00-11-A2-3
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, 40 TE Adapter Code, Aluminum Alloy, Cable-to-Cable, Ferrule / HexaShield, 11 Shell Size, Sealable
--最小包装量--
HEX40-AC-00-11-A2-3详情
TE Connectivity HEX40-AC-00-11-A2-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
985662-000
TE Internal Description
HEX40-AC-00-11-A2-3
Alias #
3-1197964-8
Adapter Angleu2009
Straight
TE Adapter Codeu2009
40
Backshell Materialu2009
铝合金
Connector Systemu2009
Cable-to-Cable
Termination Device Typeu2009
Ferrule, HexaShield
Body Orientation
Straight
Base/Housing Material
PBT (Polybutylene Terephthalate)
Mounting
电缆安装
性别
Receptacle
房屋颜色
Black
HEX40-AC-00-11-A2-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。