TE Connectivity HEX41-AB-00-09-A1-1
- 收藏
- 对比
HEX41-AB-00-09-A1-1
2460-HEX41-AB-00-09-A1-1
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Screened Backshells & Adapters, Straight, 41 TE Adapter Code, Aluminum Alloy, Cable-to-Cable, Cadmium (SAE AMS-QQ-P-416, Type II, Class 3), 41
--最小包装量--
HEX41-AB-00-09-A1-1详情
TE Connectivity HEX41-AB-00-09-A1-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adapter Plating Materialu2009
Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)
Connector Systemu2009
Cable-to-Cable
TE Internal #
C32491-000
TE Internal Description
HEX41-AB-00-09-A1-1
Alias #
3-1200791-5
Adapter Angleu2009
Straight
TE Adapter Codeu2009
41
Backshell Materialu2009
铝合金
类型
圆形旋钮
HEX41-AB-00-09-A1-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。