TE Connectivity HEX41-AB-90-21-A9-2-DS
- 收藏
- 对比
HEX41-AB-90-21-A9-2-DS
2460-HEX41-AB-90-21-A9-2-DS
套管 - 音频连接器
--
大陆
立即发货

HEX41-AB-90-21-A9-2-DS datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
HEX41-AB-90-21-A9-2-DS详情
TE Connectivity HEX41-AB-90-21-A9-2-DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
HEX41-AB-90-21-A9-2-DS
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.78
Manufacturer Series
HEX41-AB-90-21-A9-2-DS
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
HEX41-AB-90-21-A9-2-DS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。