TE Connectivity HEX54-AB-00-11-A2-3
- 收藏
- 对比
HEX54-AB-00-11-A2-3
2460-HEX54-AB-00-11-A2-3
套管 - 音频连接器
--
大陆
立即发货

HEX54-AB-00-11-A2-3
1最小包装量--
HEX54-AB-00-11-A2-3详情
TE Connectivity HEX54-AB-00-11-A2-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
Bolt dimension (metric)
14
Nominal cross section
185
Conductor category
Several
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
HEX54-AB-00-11-A2-3
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
HEX54-AB-00-11-A2-3
连接器类型
圆形连接器适配器
Reach合规守则
unknown
绝缘的
无
HEX54-AB-00-11-A2-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。