TE Connectivity HEX54AB0061A121DS
- 收藏
- 对比
HEX54AB0061A121DS
2460-HEX54AB0061A121DS
套管 - 音频连接器
--
大陆
立即发货

CIRCULAR ADAPTER
1最小包装量--
HEX54AB0061A121DS详情
TE Connectivity HEX54AB0061A121DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 10 months ago)
材料
Aluminium
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 10 months ago)
RoHS
Non-Compliant
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
HEX54-AB-00-61-A12-1-DS
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
HEX54-AB-00-61-A12-1-DS
连接器类型
圆形连接器适配器
Reach合规守则
unknown
HEX54AB0061A121DS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。