TE Connectivity HF-04FRX4/NM
- 收藏
- 对比
HF-04FRX4/NM
2460-HF-04FRX4/NM
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .15 in [3.8 mm], Irradiated Modified Polyolefin, 10.1 mm [.4 in] Inner Diameter, RAYCHEM HF
1最小包装量--
HF-04FRX4/NM详情
TE Connectivity HF-04FRX4/NM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
3.8u2009mmu2009[u2009.15u2009inu2009]
Expanded Inside Diameter (Min)u2009
10.1u2009mmu2009[u2009.4u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
HF-04FRX4/NM
TE Internal #
CS8792-000
HF-04FRX4/NM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。