TE Connectivity HF-17FRX4
- 收藏
- 对比
HF-17FRX4
2460-HF-17FRX4
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .5 in [12.7 mm], Irradiated Modified Polyolefin, 43.1 mm [1.7 in] Inner Diameter, RAYCHEM HF
1最小包装量--
HF-17FRX4详情
TE Connectivity HF-17FRX4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Expanded Inside Diameter (Min)u2009
43.1u2009mmu2009[u20091.7u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Alias #
5-1899235-0
TE Internal Description
HF-17FRX4
TE Internal #
CF7300-000
HF-17FRX4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。