TE Connectivity HFT5000-25/12-3-SP
- 收藏
- 对比
HFT5000-25/12-3-SP
2460-HFT5000-25/12-3-SP
热缩管
--
大陆
立即发货

Orange, 2:1, Shrinks To .472 in [12 mm], Polyethylene/Polyester, Fiber & Fabric Wall Material, 25 mm [.984 in] Inner Diameter, RAYCHEM HFT5000
1最小包装量--
HFT5000-25/12-3-SP详情
TE Connectivity HFT5000-25/12-3-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recovered Inside Diameter (Max)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Shrink Ratiou2009
2:1
Expanded Inside Diameter (Min)u2009
25u2009mmu2009[u2009.984u2009inu2009]
Wall Material Typeu2009
Fiber & Fabric
Primary Product Coloru2009
Orange
TE Internal Description
HFT5000-25/12-3-SP
TE Internal #
EM65624001
For Use With
HTS Series Heavy Duty Rectangular Connectors
类型
Hood
家人
HB.10
产品长度
73 mm
HFT5000-25/12-3-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。