TE Connectivity HFW1131F01
- 收藏
- 对比
HFW1131F01
2460-HFW1131F01
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 6 VDC Input, 2 A, 6 VDC Coil Voltage, 40 Ω Coil Resistance, 900 mW Coil Power (DC), Panel Mount
1最小包装量--
HFW1131F01详情
TE Connectivity HFW1131F01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1617533-1
TE Internal Description
HFW1131F01=M39016/6-121L
Mil-Spec
M39016/6-121L
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Half-Size Relay Input Voltageu2009(VDC)
6
Half-Size Relay Contact Current Ratingu2009(A)
2
Half-Size Relay Coil Voltage Ratingu2009(VDC)
6
Half-Size Relay Coil Resistanceu2009(Ω)
40
HFW1131F01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。