TE Connectivity HIRD-MX-0108A-01
- 收藏
- 对比
HIRD-MX-0108A-01
2460-HIRD-MX-0108A-01
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Satellite, Vehicle Rooftop, Magnet, TNC Male, Cable Length 14.99 ft [4.57 m], External, Enclosure, Product Length 2.482 in [63 mm]
1最小包装量--
HIRD-MX-0108A-01详情
TE Connectivity HIRD-MX-0108A-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HIRD-MX-0108A-01
TE Internal Description
IRD LP M/TNC/4.6
Alias #
956-310-801
Wireless Applicationu2009
Satellite
Mounts Tou2009
Vehicle Rooftop
Mounting Typeu2009
Magnet
Antenna Connector Typeu2009
TNC公头
Cable Lengthu2009
4.57u2009mu2009[u200914.99u2009ftu2009]
HIRD-MX-0108A-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。