注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥145.186908
10
¥136.968779
100
¥129.21583
500
¥121.901726
1000
¥115.001632
TE Connectivity HK379T-000
- 收藏
- 对比
HK379T-000
2460-HK379T-000
固态照明连接器
--
大陆
立即发货

ANSI Street Lighting Photocells, AMERICAS / ANZPAC / ASIA, Electronic, 105 – 130 VAC, Utility, Dimensions 45 x 83 mm [1.77 x 3.26 in], ALR 7000 Series
--最小包装量--
¥
总价: ¥
HK379T-000详情
TE Connectivity HK379T-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HK379T-000
TE Internal Description
ALR-7060-VPS
Street Lighting Photo Control Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Street Lighting Photo Control Technologyu2009
Electronic
Street Lighting Photo Control Voltage Ratingu2009(VAC)
105 – 130
Street Lighting Photo Control Product Typeu2009
Utility
Street Lighting Photo Control Dimensionsu2009
45 x 83u2009mmu2009[u20091.77 x 3.26u2009inu2009]
HK379T-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。