TE Connectivity HL203WE1NF038B
- 收藏
- 对比
HL203WE1NF038B
2460-HL203WE1NF038B
标记物
--
大陆
立即发货

Cable Markers Printable Tie Polyolefin White
1最小包装量--
HL203WE1NF038B详情
TE Connectivity HL203WE1NF038B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOLEFIN
Insertion
终止后
Product Depth (mm)
58(mm)
Mounting Styles
TIE
Marker Type
PRINTABLE
Lettering Field Size
38X20.3
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
550
Part # Aliases
EC7585-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
产品类别
Wire Labels & Markers
标记颜色
WHITE
HL203WE1NF038B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。