TE Connectivity HL253WE1NF033B
- 收藏
- 对比
HL253WE1NF033B
2460-HL253WE1NF033B
标记物
--
大陆
立即发货

Cable Markers Printable Tie Polyolefin White
1最小包装量--
HL253WE1NF033B详情
TE Connectivity HL253WE1NF033B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOLEFIN
RoHS
Non-Compliant
Insertion
终止后
Product Depth (mm)
52(mm)
Mounting Styles
TIE
Marker Type
PRINTABLE
Lettering Field Size
33X25.3
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
EC7601-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
产品类别
Wire Labels & Markers
标记颜色
WHITE
HL253WE1NF033B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。