TE Connectivity HL-ADPT-PR-REFLECTORS
- 收藏
- 对比
HL-ADPT-PR-REFLECTORS
2460-HL-ADPT-PR-REFLECTORS
工具
--
大陆
立即发货

Heat Shrink Equipment, Discrete, Worldwide, Cable Assembly, Reflector Adaptor, Substrate Length Max 89 mm, SolderSleeve Products
1最小包装量--
HL-ADPT-PR-REFLECTORS详情
TE Connectivity HL-ADPT-PR-REFLECTORS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EH0598-000
TE Internal Description
HL-ADPT-PR-REFLECTORS
Equipment Processing Typeu2009
Discrete
Heat Shrink Equipment Regionu2009
Worldwide
Heat Shrink Equipment Applicationu2009
电缆组件
Tooling Typeu2009
Reflector Adaptor
Substrate Length Maxu2009(mm)
89
HL-ADPT-PR-REFLECTORS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。