TE Connectivity HM-165102-10-8A
- 收藏
- 对比
HM-165102-10-8A
2460-HM-165102-10-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 16.5 mm [.65 in], Label Height .4 in [10.2 mm], Metalized Silver, Polyester, Label Thickness 97 Micron
1最小包装量--
HM-165102-10-8A详情
TE Connectivity HM-165102-10-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D31428-000
TE Internal Description
HM-165102-10-8A
Alias #
2-1200607-5
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
16.5u2009mmu2009[u2009.65u2009inu2009]
HM-165102-10-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。