TE Connectivity HM-254045-10-8A
- 收藏
- 对比
HM-254045-10-8A
2460-HM-254045-10-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 25.4 mm [1 in], Label Height .18 in [4.5 mm], Metalized Silver, Polyester, Label Thickness 97 Micron
1最小包装量--
HM-254045-10-8A详情
TE Connectivity HM-254045-10-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
High Tack Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
1200605-3
TE Internal Description
HM-254045-10-8A
TE Internal #
E61536-000
HM-254045-10-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。