TE Connectivity HM-508254-5-8A
- 收藏
- 对比
HM-508254-5-8A
2460-HM-508254-5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height 1 in [25.4 mm], Metalized Silver, Polyester, Label Thickness 97 Micron
1最小包装量--
HM-508254-5-8A详情
TE Connectivity HM-508254-5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
High Tack Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
1-1200609-3
TE Internal Description
HM-508254-5-8A
TE Internal #
C21303-000
HM-508254-5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。