TE Connectivity HMM-101635-2.5-8A
- 收藏
- 对比
HMM-101635-2.5-8A
2460-HMM-101635-2.5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 101.6 mm [4 in], Label Height 2.5 in [63.5 mm], Matte Metalized Silver, Polyester, HMM
1最小包装量--
HMM-101635-2.5-8A详情
TE Connectivity HMM-101635-2.5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E15075-000
TE Internal Description
HMM-101635-2.5-8A
Alias #
6-1201552-8
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
101.6u2009mmu2009[u20094u2009inu2009]
HMM-101635-2.5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。