TE Connectivity HMM-254254-10-8A
- 收藏
- 对比
HMM-254254-10-8A
2460-HMM-254254-10-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 25.4 mm [1 in], Label Height 1 in [25.4 mm], Matte Metalized Silver, Polyester, HMM
1最小包装量--
HMM-254254-10-8A详情
TE Connectivity HMM-254254-10-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D37240-000
TE Internal Description
HMM-254254-10-8A
Alias #
6-1201552-2
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
HMM-254254-10-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。