TE Connectivity HMM-381127-5-8A
- 收藏
- 对比
HMM-381127-5-8A
2460-HMM-381127-5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 38.1 mm [1.5 in], Label Height .5 in [12.7 mm], Matte Metalized Silver, Polyester, HMM
1最小包装量--
HMM-381127-5-8A详情
TE Connectivity HMM-381127-5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C18083-000
TE Internal Description
HMM-381127-5-8A
Alias #
4-1201552-7
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Acrylic Adhesive
Label Widthu2009
38.1u2009mmu2009[u20091.5u2009inu2009]
UL Listedu2009
有
HMM-381127-5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。