TE Connectivity HMS1201S006
- 收藏
- 对比
HMS1201S006
2460-HMS1201S006
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 36 VDC Input, 2 A, 36 VDC Coil Voltage, 2640 Ω Coil Resistance, 491 mW Coil Power (DC), 28 VDC, Plain Case
1最小包装量--
HMS1201S006详情
TE Connectivity HMS1201S006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Half-Size Relay Coil Resistanceu2009(Ω)
2640
Half-Size Relay Coil Voltage Ratingu2009(VDC)
36
Half-Size Relay Contact Current Ratingu2009(A)
2
Half-Size Relay Input Voltageu2009(VDC)
36
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
HMS1201S006=HMS RELAY
TE Internal #
7-1617342-5
HMS1201S006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。