TE Connectivity HMS1230S04L
- 收藏
- 对比
HMS1230S04L
2460-HMS1230S04L
信号继电器,高达 2 A
--
大陆
立即发货

Low Signal Relays - PCB M39016/44-029L
1最小包装量--
HMS1230S04L详情
TE Connectivity HMS1230S04L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Relay Contact Form
2 Form C (DPDT-NO, NC)
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M39016/44-029L 5-1617539-1
类型
Miniature
触点终端
焊针
触点形式
DPDT (2 Form C)
线圈型
Non-Latching
产品
Military/Aerospace Relays
HMS1230S04L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。