TE Connectivity HS048WE1NF050B
- 收藏
- 对比
HS048WE1NF050B
2460-HS048WE1NF050B
标记物
--
大陆
立即发货

Cable Accessories Marker Sleeve Polyolefin White
1最小包装量--
HS048WE1NF050B详情
TE Connectivity HS048WE1NF050B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PO (Polyolefin)
Factory Pack QuantityFactory Pack Quantity
1100
Part # Aliases
EC7837-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
操作温度
-55 to 135 °C
包装
Bulk
类型
热缩管
颜色
White
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品
Labels
产品类别
Wire Labels & Markers
HS048WE1NF050B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。