TE Connectivity HS048WE2NF050B
- 收藏
- 对比
HS048WE2NF050B
2460-HS048WE2NF050B
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin White
1最小包装量--
HS048WE2NF050B详情
TE Connectivity HS048WE2NF050B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
BEFORE TERMINATION
Printer Type
点阵图
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
电缆直径
4.06(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
标记颜色
WHITE
产品长度(mm)
50(mm)
HS048WE2NF050B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。