TE Connectivity HS127WE1DS050X
- 收藏
- 对比
HS127WE1DS050X
2460-HS127WE1DS050X
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin White Bulk
1最小包装量--
HS127WE1DS050X详情
TE Connectivity HS127WE1DS050X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
BEFORE TERMINATION
Printer Type
点阵图
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
包装
Bulk
电缆直径
10.79(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
标记颜色
WHITE
产品长度(mm)
50(mm)
HS127WE1DS050X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。