TE Connectivity HSA1015
- 收藏
- 对比
HSA1015
2460-HSA1015
无类别的
--
大陆
立即发货

HSA1015 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HSA1015详情
TE Connectivity HSA1015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Description
CYLINDRICAL, O-PBCY-T3
Package Style
CYLINDRICAL
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
HSA1015
Package Shape
ROUND
Manufacturer
Susumu Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SUSUMU CO LTD
Risk Rank
5.84
端子位置
BOTTOM
终端形式
THROUGH-HOLE
JESD-30代码
O-PBCY-T3
资历状况
不合格
JEDEC-95代码
TO-92
达到SVHC
unknown
HSA1015拓展信息







哦! 它是空的。